CAP, 68µF, 4V, 20%; Capacitance:68µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 4V SMD
CAP ALUM POLY 68UF 20% 4V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 88Y9285 | 4SVPS68M | 4SVPS68M |
| Product Name | Cap, 68Μf, 4V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |