The Panasonic SVPS series capacitor has a capacitance of 33 OºF and a voltage rating of 4V, with a tolerance of ±20%. It is designed for surface mount applications and features a low equivalent series resistance (ESR) of 0.2 ohms. This capacitor is rated for a lifetime of 5000 hours at a maximum operating temperature of 105°C and can operate in a temperature range from -55°C to +105°C. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is important to note that the capacitor should not be used in high impedance circuits due to potential leakage current issues.
CAP ALUM POLY 33UF 20% 4V SMD
CAP ALUM POLY 33UF 20% 4V SMD
Aluminum Organic Polymer Capacitors 4VDC, 33uF, 200mOhm
CAP, 33µF, 4V, 20%; Capacitance:33µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.2ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4SVPS33M | 4SVPS33M | 4SVPS33M | 88Y9284 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 33Μf, 4V, 20%; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) |