Panasonic Capacitors - Aluminum - Polymer Capacitors 4SEQP150M

Description
CAP ALUM POLY 150UF 20% 4V T/H
Datasheet
Description
CAP ALUM POLY 150UF 20% 4V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 4SEQP150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEQP150M
Capacitors - Aluminum - Polymer Capacitors 4SEQP150M
CAP ALUM POLY 150UF 20% 4V T/H

CAP ALUM POLY 150UF 20% 4V T/H

Supplier's Site
Cap, 150Μf, 4V, 20% Rohs Compliant Panasonic - 88Y9275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 4V, 20% Rohs Compliant Panasonic
88Y9275
Cap, 150Μf, 4V, 20% Rohs Compliant Panasonic 88Y9275
CAP, 150µF, 4V, 20% ROHS COMPLIANT: YES

CAP, 150µF, 4V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEQP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEQP150M
Aluminum - Polymer Capacitors 4SEQP150M
CAP ALUM POLY 150UF 20% 4V T/H

CAP ALUM POLY 150UF 20% 4V T/H

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4SEQP150M 88Y9275 4SEQP150M
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 150Μf, 4V, 20% Rohs Compliant Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details