Panasonic 680uF 4V 6.1A Capacitor 4SEPC680M+TS

Description
680uF 4V Polymer Al Electrolytic Cap, 7mR ESR, 6.1A Ripple, Radial Product overview: 4SEPC680M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M+TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680uF 4V Polymer Al Electrolytic Cap, 7mR ESR, 6.1A Ripple, Radial Product overview: 4SEPC680M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M+TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 4V 6.1A Capacitor
69-4SEPC680M+TS
680uF 4V 6.1A Capacitor 69-4SEPC680M+TS
680uF 4V Polymer Al Electrolytic Cap, 7mR ESR, 6.1A Ripple, Radial Product overview: 4SEPC680M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M+TS can be used for catalog matching and distributor lookup.

680uF 4V Polymer Al Electrolytic Cap, 7mR ESR, 6.1A Ripple, Radial Product overview: 4SEPC680M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M+TS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEPC680M+TS - 763816-4SEPC680M+TS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 4SEPC680M+TS
763816-4SEPC680M+TS
Aluminum - Polymer Capacitors - 4SEPC680M+TS 763816-4SEPC680M+TS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763816-4SEPC680M+TS Series: OS-CON, SEPC Packaging: Tape in Box Type: Polymer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 4V Applications: General Capacitance: 680μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 7 mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 305mA @ 120Hz Ripple Current - High Frequency: 6.1A @ 100kHz Height - Seated (Maximum): 0.512" (13.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763816-4SEPC680M+TS
Series: OS-CON, SEPC
Packaging: Tape in Box
Type: Polymer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 4V
Applications: General
Capacitance: 680μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 7 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 305mA @ 120Hz
Ripple Current - High Frequency: 6.1A @ 100kHz
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4SEPC680M+TS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEPC680M+TS
Aluminum - Polymer Capacitors 4SEPC680M+TS
CAP ALUM POLY 680UF 20% 4V T/H

CAP ALUM POLY 680UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SEPC680M+TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEPC680M+TS
Capacitors - Aluminum - Polymer Capacitors 4SEPC680M+TS
CAP ALUM POLY 680UF 20% 4V T/H

CAP ALUM POLY 680UF 20% 4V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SEPC680M+TS 763816-4SEPC680M+TS 4SEPC680M+TS 4SEPC680M+TS
Product Name 680uF 4V 6.1A Capacitor Aluminum - Polymer Capacitors - 4SEPC680M+TS Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers