Panasonic Aluminum - Polymer Capacitors 35SVT82M

Description
CAP ALUM POLY 82UF 20% 35V SMD
Datasheet
Description
CAP ALUM POLY 82UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35SVT82M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVT82M
Aluminum - Polymer Capacitors 35SVT82M
CAP ALUM POLY 82UF 20% 35V SMD

CAP ALUM POLY 82UF 20% 35V SMD

Supplier's Site Datasheet
Cap, 82Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1217
Cap, 82Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1217
CAP, 82UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 82UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1029
Cap, 82Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1029
CAP, 82UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 82UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVT82M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35SVT82M
Capacitors - Aluminum - Polymer Capacitors 35SVT82M
CAP ALUM POLY 82UF 20% 35V SMD

CAP ALUM POLY 82UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 35SVT82M 38AJ1217 99AH1029 35SVT82M
Product Name Aluminum - Polymer Capacitors Cap, 82Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 82Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers