Panasonic 35SEPF120M Polymer Capacitor
Panasonic 35SEPF120M Polymer Capacitor
Manufacturer: Panasonic
Win Source Part Number: 855797-35SEPF120M
Series: OS-CON™, SEPF
Features: 120 µF 35 V Aluminum - Polymer Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
120uF 35V Polymer Al Electrolytic Cap, 18mR ESR, 4.4A Ripple Product overview: 35SEPF120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 35V, 4.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 35V, 4.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF120M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 120UF 20% 35V T/H
CAP ALUM POLY 120UF 20% 35V T/H
CAP, ALU ELEC, POLYMER, 120UF, 35V, RAD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 120UF 20% 35V T/H
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000082 | 7955626P | 855797-35SEPF120M | 69-35SEPF120M | 35SEPF120M | 35SEPF120M | 88Y8113 | 35SEPF120M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors - 35SEPF120M | 120uF 35V 4.4A Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 120Uf, 35V, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | PC Pin | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | Polymer | ||||||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |