Panasonic Discrete Semiconductor Products 2SK4174

Description
Manufacturer: Panasonic Win Source Part Number: 160454-2SK4174 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4174 Alternative Parts (Cross-Reference): PHP27NQ11T; PHP27NQ11T,127; STP40NF10; STP25N10F7; Introduction Date: June 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 160454-2SK4174 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4174 Alternative Parts (Cross-Reference): PHP27NQ11T; PHP27NQ11T,127; STP40NF10; STP25N10F7; Introduction Date: June 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160454-2SK4174 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160454-2SK4174
Discrete Semiconductor Products 160454-2SK4174
Manufacturer: Panasonic Win Source Part Number: 160454-2SK4174 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK4174 Alternative Parts (Cross-Reference): PHP27NQ11T; PHP27NQ11T,127; STP40NF10; STP25N10F7; Introduction Date: June 03, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 160454-2SK4174
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK4174
Alternative Parts (Cross-Reference): PHP27NQ11T; PHP27NQ11T,127; STP40NF10; STP25N10F7;
Introduction Date: June 03, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 28A 0.052ohm MOSFET Transistor
288-2SK4174
N-Channel 28A 0.052ohm MOSFET Transistor 288-2SK4174
Power Field-Effect Transistor, 28A I(D), 0.052ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220D-A1, 3 PIN Product overview: 2SK4174 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 0.052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 0.052ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4174 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 28A I(D), 0.052ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220D-A1, 3 PIN Product overview: 2SK4174 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 0.052ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 0.052ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4174 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160454-2SK4174 288-2SK4174
Product Name Discrete Semiconductor Products N-Channel 28A 0.052ohm MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-5519-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers