The 2SK0665 is a silicon N-channel MOSFET designed for switching circuits, housed in the SMini3-F2 package (EIAJ SC-70) with dimensions of 1.0 mm × 1.3 mm × 0.7 mm. It has a drain-source voltage rating of 20 V, a continuous drain current of 100 mA, and a power dissipation of 150 mW. The gate-source voltage maximum is 8 V, and the channel temperature rating is 150 °C. The on-state drain-source resistance is 50 Ω at 20 mA and 5 V gate-source voltage, with a gate threshold voltage range of 1.5 V to 3.5 V. Turn-on and turn-off times are both 1.0 µs under specified test conditions. The device complies with the RoHS Directive (EU 2002/95/EC).
Win Source Part Number: 1037572-2SK0665G0L
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 100mA (Ta)
Rds On (Max) @ Id, Vgs: 50Ohm @ 20mA, 5V
Vgs(th) (Max) @ Id: 3.5V @ 100µA
Power Dissipation (Max): 150mW (Ta)
Package / Case: SC-85
Supplier Device Package: SMini3-F2
Vgs (Max): 8V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: 2SK0665G0LTR,2SK0665
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 5V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037572-2SK0665G0L |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |