Nexperia B.V. N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33 BUK7M21-40EX

Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 21 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. It supports a maximum drain-source voltage of 40 V, continuous drain current of 33 A at 25 °C, and total power dissipation of 44 W. The device features a 175 °C junction temperature rating, repetitive avalanche capability, and a true standard level gate with V_{GS(th)} > 1 V at 175 °C. The LFPAK33 package provides a thermally efficient surface-mount solution for demanding environments.

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 21 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. It supports a maximum drain-source voltage of 40 V, continuous drain current of 33 A at 25 °C, and total power dissipation of 44 W. The device features a 175 °C junction temperature rating, repetitive avalanche capability, and a true standard level gate with V_{GS(th)} > 1 V at 175 °C. The LFPAK33 package provides a thermally efficient surface-mount solution for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33 - BUK7M21-40EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33
BUK7M21-40EX
N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33 BUK7M21-40EX
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378025-BUK7M21-40EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378025-BUK7M21-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378025-BUK7M21-40EX
Win Source Part Number: 1378025-BUK7M21-40EX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Product Status: Active Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Base Product Number: BUK7M21 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 10.7 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 593 pF @ 25 V Power Dissipation (Max): 44W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378025-BUK7M21-40EX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Base Product Number: BUK7M21
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 10.7 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 593 pF @ 25 V
Power Dissipation (Max): 44W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
278-BUK7M21-40EX
N-Channel 40 V MOSFET Transistor 278-BUK7M21-40EX
BUK7M21-40E - N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M21-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M21-40EX can be used for catalog matching and distributor lookup.

BUK7M21-40E - N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M21-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M21-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2559-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2559-2-ND
Single FETs, MOSFETs 1727-2559-2-ND
N-Channel 40V 33A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 40V 33A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2559-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2559-6-ND
Single FETs, MOSFETs 1727-2559-6-ND
N-Channel 40V 33A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 40V 33A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2559-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2559-1-ND
Single FETs, MOSFETs 1727-2559-1-ND
N-Channel 40V 33A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 40V 33A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - BUK7M21-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M21-40EX
Single FETs, MOSFETs BUK7M21-40EX
MOSFET N-CH 40V 33A LFPAK33

MOSFET N-CH 40V 33A LFPAK33

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M21-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M21-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M21-40EX
MOSFET N-CH 40V 33A LFPAK33

MOSFET N-CH 40V 33A LFPAK33

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia - 28AK6707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia
28AK6707
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia 28AK6707
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK7M21-40E/MLFPAK/R EEL 7" Q1/

MOSFET BUK7M21-40E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M21-40EX 1378025-BUK7M21-40EX 278-BUK7M21-40EX 1727-2559-2-ND BUK7M21-40EX BUK7M21-40EX 28AK6707 BUK7M21-40EX
Product Name N-channel 40 V, 21 mΩ standard level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 40 V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 33000 milliamps 33000 milliamps 33000 milliamps
VGS(off) 20 volts
PD 44 milliwatts 44000 milliwatts 44000 milliwatts
Unlock Full Specs
to access all available technical data