Panasonic 30MA 150MW Bipolar Transistor 2SK0663GRL

Description
JFET N-CH 30MA 150MW SMINI-3 Product overview: 2SK0663GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 30MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK0663GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 30MA 150MW SMINI-3 Product overview: 2SK0663GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 30MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK0663GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30MA 150MW Bipolar Transistor
288-2SK0663GRL
30MA 150MW Bipolar Transistor 288-2SK0663GRL
JFET N-CH 30MA 150MW SMINI-3 Product overview: 2SK0663GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 30MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK0663GRL can be used for catalog matching and distributor lookup.

JFET N-CH 30MA 150MW SMINI-3 Product overview: 2SK0663GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 30MA, 150MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK0663GRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2SK0663GRL - 111277-2SK0663GRL - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK0663GRL
111277-2SK0663GRL
JFETs (Junction Field Effect) - 2SK0663GRL 111277-2SK0663GRL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111277-2SK0663GRL Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 10V Current Drain (Id) - Max: 30mA Voltage - Cutoff (VGS off) @ Id: 5V @ 10μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 55V Max Input Capacitance: 6.5pF @ 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 111277-2SK0663GRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 10V
Current Drain (Id) - Max: 30mA
Voltage - Cutoff (VGS off) @ Id: 5V @ 10μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 55V
Max Input Capacitance: 6.5pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-2SK0663GRL 111277-2SK0663GRL
Product Name 30MA 150MW Bipolar Transistor JFETs (Junction Field Effect) - 2SK0663GRL
PD 150 milliwatts
Unlock Full Specs
to access all available technical data