Cap Aluminum Polymer 820uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.005 Ohm 7200mA 5000h 105°C T/R Product overview: 2SEPC820MY+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 0.005 Ohm, 7200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 0.005 Ohm, 7200mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC820MY+TSS can be used for catalog matching and distributor lookup.
CAP ALUM POLY 820UF 20% 2.5V T/H
CAP ALUM POLY 820UF 20% 2.5V T/H
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 69-2SEPC820MY+TSS | 2SEPC820MY+TSS | 2SEPC820MY+TSS |
| Product Name | 820uF 0.005 Ohm 7200mA Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |