CAP ALUM POLY 820UF 20% 2.5V T/H
CAP ALUM POLY 820UF 20% 2.5V T/H
CAP, 820µF, 2.5V, 20%; Capacitance:820µF; Voltage Rating:2.5V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2SEPC820MD | 2SEPC820MD | 49AC8769 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 820Μf, 2.5V, 20%; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) |