Panasonic 560UF 2.5V Capacitor 2SEPC560MZ+TSS

Description
CAP ALUM POLY 560UF 20% 2.5V T/H Product overview: 2SEPC560MZ+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 560UF 20% 2.5V T/H Product overview: 2SEPC560MZ+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560UF 2.5V Capacitor
69-2SEPC560MZ+TSS
560UF 2.5V Capacitor 69-2SEPC560MZ+TSS
CAP ALUM POLY 560UF 20% 2.5V T/H Product overview: 2SEPC560MZ+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ+TSS can be used for catalog matching and distributor lookup.

CAP ALUM POLY 560UF 20% 2.5V T/H Product overview: 2SEPC560MZ+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2SEPC560MZ+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SEPC560MZ+TSS
Aluminum - Polymer Capacitors 2SEPC560MZ+TSS
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 560Uf, 2.5V, 20%, Radial; Capacitance Panasonic - 98W0401 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 2.5V, 20%, Radial; Capacitance Panasonic
98W0401
Aluminum Electrolytic Capacitor, 560Uf, 2.5V, 20%, Radial; Capacitance Panasonic 98W0401
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 2.5V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 2.5V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SEPC560MZ+TSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2SEPC560MZ+TSS
Capacitors - Aluminum - Polymer Capacitors 2SEPC560MZ+TSS
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-2SEPC560MZ+TSS 2SEPC560MZ+TSS 98W0401 2SEPC560MZ+TSS
Product Name 560UF 2.5V Capacitor Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 560Uf, 2.5V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers