Panasonic Discrete Semiconductor Products 2SD2549-P

Description
Manufacturer: Panasonic Win Source Part Number: 158181-2SD2549-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2549 Introduction Date: March 18, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 158181-2SD2549-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2549 Introduction Date: March 18, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158181-2SD2549-P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158181-2SD2549-P
Discrete Semiconductor Products 158181-2SD2549-P
Manufacturer: Panasonic Win Source Part Number: 158181-2SD2549-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2549 Introduction Date: March 18, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 158181-2SD2549-P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2549
Introduction Date: March 18, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
80V 3A Bipolar Transistor
276-2SD2549-P
80V 3A Bipolar Transistor 276-2SD2549-P
Trans GP BJT NPN 80V 3A 3-Pin(3+Tab) TO-220D-A1 Product overview: 2SD2549-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2549-P can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 3A 3-Pin(3+Tab) TO-220D-A1 Product overview: 2SD2549-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2549-P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 158181-2SD2549-P 276-2SD2549-P
Product Name Discrete Semiconductor Products 80V 3A Bipolar Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697398 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6327XTSA1 - 103955-BC847SH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
6 suppliers
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers