Infineon Technologies AG Single Bipolar Transistors BC817K25E6327HTSA1

Description
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC817K25E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - BC817K25E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817K25E6327HTSA1TR-ND
Single Bipolar Transistors BC817K25E6327HTSA1TR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23

Buy Now Datasheet
Single Bipolar Transistors - BC817K25E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC817K25E6327HTSA1CT-ND
Single Bipolar Transistors BC817K25E6327HTSA1CT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 500mA 170MHz 500mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC817K25E6327HTSA1 - 096634-BC817K25E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817K25E6327HTSA1
096634-BC817K25E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BC817K25E6327HTSA1 096634-BC817K25E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096634-BC817K25E6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096634-BC817K25E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
45V 0.5A SOT23 Bipolar Transistor
276-BC817K25E6327HTSA1
45V 0.5A SOT23 Bipolar Transistor 276-BC817K25E6327HTSA1
TRANS NPN 45V 0.5A SOT23 Product overview: BC817K25E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817K25E6327HTS A1 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT23 Product overview: BC817K25E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817K25E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R - 376-BC817K25E6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R
376-BC817K25E6327HTSA1
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R 376-BC817K25E6327HTSA1
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R

Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817K25E6327HTSA1
Bipolar Transistors - BJT BC817K25E6327HTSA1
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.5A

Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.5A

Buy Now Datasheet
Single Bipolar Transistors - BC817K25E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC817K25E6327HTSA1
Single Bipolar Transistors BC817K25E6327HTSA1
TRANS NPN 45V 0.5A SOT23

TRANS NPN 45V 0.5A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817K25E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817K25E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817K25E6327HTSA1
TRANS NPN 45V 0.5A SOT23

TRANS NPN 45V 0.5A SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817K25E6327HTSA1 BC817K25E6327HTSA1TR-ND 096634-BC817K25E6327HTSA1 276-BC817K25E6327HTSA1 376-BC817K25E6327HTSA1 BC817K25E6327HTSA1 BC817K25E6327HTSA1 BC817K25E6327HTSA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC817K25E6327HTSA1 45V 0.5A SOT23 Bipolar Transistor Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data