Manufacturer: Panasonic
Win Source Part Number: 906401-2SD22490RA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 20 V 5 A 150MHz 1 W Through Hole MT-2-A1
Package: Cut Tape (CT), Tape & Box (TB)
Package: 3-SIP
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SD2249
Categories: Discrete Semiconductor Products
Case / Package: MT-2-A1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SD22490RATB, 2SD22490RACT-NDR, 2SD2249-R(TA), 2SD22490RACT, 2SD22490RATB-NDR
TRANS NPN 20V 5A MT-2
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 906401-2SD22490RA | 2SD22490RA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD22490RA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |