Manufacturer: Infineon Technologies
Win Source Part Number: 108723-BCR119SH6327X
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 120 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Digital Transistor
TRANS 2NPN PREBIAS 0.25W SOT363 Product overview: BCR119SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR119SH6327XTSA
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 250mW Surface Mount PG-SOT363-6
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTOR
TRANS 2NPN PREBIAS 0.25W SOT363
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 108723-BCR119SH6327XTSA1 | BCR119SH6327XTSA1 | 293-BCR119SH6327XTSA1 | BCR119SH6327XTSA1TR-ND | BCR119SH6327XTSA1 | BCR119SH6327XTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR119SH6327XTSA1 | 0.25W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | ||||
| Package Type | SOT3; PG-SOT363-6 | PG-SOT363-6 | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100000 milliamps | 100 milliamps |