Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB158900L 2SB158900L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004306-2SB158900L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 350mV @ 25mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 400mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004306-2SB158900L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 350mV @ 25mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 400mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB158900L - 1004306-2SB158900L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB158900L
1004306-2SB158900L
TRANSISTORS - Transistors (BJT) - Single - 2SB158900L 1004306-2SB158900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004306-2SB158900L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 350mV @ 25mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 400mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004306-2SB158900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 350mV @ 25mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 400mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB158900L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB158900L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB158900L
TRANS PNP 10V 1.5A MINIP3-F1

TRANS PNP 10V 1.5A MINIP3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1004306-2SB158900L 2SB158900L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB158900L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155068P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR133SH6327XTSA1 - 102670-BCR133SH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN - Pre-Biased (Dual)
Package Type SOT3; PG-SOT363-6
View Details
7 suppliers