Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB0951AQ 2SB0951AQ

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762541-2SB0951AQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2SB0951AQ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-A1 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 8mA, 4A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 4A, 3V Alternative Parts (Cross-Reference): BDX34B; BD900A-S; TIP106TU_NL; ; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762541-2SB0951AQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2SB0951AQ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-A1 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 8mA, 4A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 4A, 3V Alternative Parts (Cross-Reference): BDX34B; BD900A-S; TIP106TU_NL; ; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB0951AQ - 762541-2SB0951AQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB0951AQ
762541-2SB0951AQ
TRANSISTORS - Transistors (BJT) - Single - 2SB0951AQ 762541-2SB0951AQ
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762541-2SB0951AQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP - Darlington Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2SB0951AQ Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-A1 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 8mA, 4A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 4A, 3V Alternative Parts (Cross-Reference): BDX34B; BD900A-S; TIP106TU_NL; ; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762541-2SB0951AQ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP - Darlington
Frequency - Transition: 20MHz
Part Status: Obsolete(EOL)
Family Name: 2SB0951AQ
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-A1
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 8mA, 4A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 4A, 3V
Alternative Parts (Cross-Reference): BDX34B; BD900A-S; TIP106TU_NL; ;
Introduction Date: June 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB0951AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB0951AQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB0951AQ
TRANS PNP DARL 80V 8A TO220F-A1

TRANS PNP DARL 80V 8A TO220F-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 762541-2SB0951AQ 2SB0951AQ
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB0951AQ Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data