Panasonic 470uF 2.5V Capacitor 2R5TPF470M6L

Description
470uF 2.5V Tantalum Capacitor, Polymer, 2-Term, 2917 Chip Product overview: 2R5TPF470M6L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470M6L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 2.5V Tantalum Capacitor, Polymer, 2-Term, 2917 Chip Product overview: 2R5TPF470M6L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470M6L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 2.5V Capacitor
70-2R5TPF470M6L
470uF 2.5V Capacitor 70-2R5TPF470M6L
470uF 2.5V Tantalum Capacitor, Polymer, 2-Term, 2917 Chip Product overview: 2R5TPF470M6L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470M6L can be used for catalog matching and distributor lookup.

470uF 2.5V Tantalum Capacitor, Polymer, 2-Term, 2917 Chip Product overview: 2R5TPF470M6L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470M6L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPF470M6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPF470M6L
Capacitors - Tantalum - Polymer Capacitors 2R5TPF470M6L
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 98W0366 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic
98W0366
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic 98W0366
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0367 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0367
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0367
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5TPF470M6L - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
2R5TPF470M6L
Tantalum - Polymer Capacitors 2R5TPF470M6L
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5TPF470M6L 2R5TPF470M6L 98W0366 2R5TPF470M6L
Product Name 470uF 2.5V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details