Panasonic Capacitors - Tantalum - Polymer Capacitors 2R5TAE220M

Description
CAP TANT POLY 220UF 2.5V 2917
Datasheet
Description
CAP TANT POLY 220UF 2.5V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 2R5TAE220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TAE220M
Capacitors - Tantalum - Polymer Capacitors 2R5TAE220M
CAP TANT POLY 220UF 2.5V 2917

CAP TANT POLY 220UF 2.5V 2917

Supplier's Site
Cap, 220Μf, 2.5V, 20%; Capacitance Panasonic - 87Y6042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 2.5V, 20%; Capacitance Panasonic
87Y6042
Cap, 220Μf, 2.5V, 20%; Capacitance Panasonic 87Y6042
CAP, 220µF, 2.5V, 20%; Capacitance:220µF; Voltage Rating:2.5V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 220µF, 2.5V, 20%; Capacitance:220µF; Voltage Rating:2.5V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap, Ta Series Panasonic - 58Y5569 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Ta Series Panasonic
58Y5569
Poscap, Ta Series Panasonic 58Y5569
POSCAP, TA Series

POSCAP, TA Series

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2R5TAE220M 87Y6042 58Y5569
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 2.5V, 20%; Capacitance Panasonic Poscap, Ta Series Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF
WVDC 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details