Panasonic Polymer Capacitors 2R5SVT680M

Description
Panasonic 2R5SVT680M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 2R5SVT680M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105586P
Polymer Capacitors 2105586P
Panasonic 2R5SVT680M Polymer Capacitor

Panasonic 2R5SVT680M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105585
Polymer Capacitors 2105585
Panasonic 2R5SVT680M Polymer Capacitor

Panasonic 2R5SVT680M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105586
Polymer Capacitors 2105586
Panasonic 2R5SVT680M Polymer Capacitor

Panasonic 2R5SVT680M Polymer Capacitor

Supplier's Site
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 98AH9421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
98AH9421
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 98AH9421
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1179
Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1179
CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 680UF, 2.5V, ALU ELEC, POLYMER, SMD; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5SVT680M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVT680M
Capacitors - Aluminum - Polymer Capacitors 2R5SVT680M
CAP ALUM POLY 680UF 20% 2.5V SMD

CAP ALUM POLY 680UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2R5SVT680M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVT680M
Aluminum - Polymer Capacitors 2R5SVT680M
CAP ALUM POLY 680UF 20% 2.5V SMD

CAP ALUM POLY 680UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105586P 2105585 98AH9421 38AJ1179 2R5SVT680M 2R5SVT680M
Product Name Polymer Capacitors Polymer Capacitors Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 680Uf, 2.5V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Type Fixed Fixed Fixed Fixed
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details