Panasonic Aluminium Capacitors 2R5SVPT1500M

Description
Capacitor OS-CON SMD SVPT 2.5V 1500uF 10
Request a Quote Datasheet
Description
Capacitor OS-CON SMD SVPT 2.5V 1500uF 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2111975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111975P
Aluminium Capacitors 2111975P
Capacitor OS-CON SMD SVPT 2.5V 1500uF 10

Capacitor OS-CON SMD SVPT 2.5V 1500uF 10

Supplier's Site
Aluminium Capacitors - 2111974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111974
Aluminium Capacitors 2111974
Capacitor OS-CON SMD SVPT 2.5V 1500uF 10

Capacitor OS-CON SMD SVPT 2.5V 1500uF 10

Supplier's Site
Aluminium Capacitors - 2111975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2111975
Aluminium Capacitors 2111975
Panasonic 2R5SVPT1500M Solid Capacitor

Panasonic 2R5SVPT1500M Solid Capacitor

Supplier's Site
Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd; Capacitance Panasonic - 38AJ1165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd; Capacitance Panasonic
38AJ1165
Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd; Capacitance Panasonic 38AJ1165
CAP, 1500UF, 2.5V, ALU ELEC, POLYMER/SMD; Capacitance:1500µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.15A RoHS Compliant: Yes

CAP, 1500UF, 2.5V, ALU ELEC, POLYMER/SMD; Capacitance:1500µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.15A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd Rohs Compliant Panasonic - 98AH9415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd Rohs Compliant Panasonic
98AH9415
Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd Rohs Compliant Panasonic 98AH9415
CAP, 1500UF, 2.5V, ALU ELEC, POLYMER/SMD ROHS COMPLIANT: YES

CAP, 1500UF, 2.5V, ALU ELEC, POLYMER/SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2R5SVPT1500M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVPT1500M
Aluminum - Polymer Capacitors 2R5SVPT1500M
CAP ALUM POLY 1500UF 20% 2.5V SM

CAP ALUM POLY 1500UF 20% 2.5V SM

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5SVPT1500M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVPT1500M
Capacitors - Aluminum - Polymer Capacitors 2R5SVPT1500M
CAP ALUM POLY 1500UF 2.5V SMD

CAP ALUM POLY 1500UF 2.5V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2111975P 2111974 2111975 38AJ1165 98AH9415 2R5SVPT1500M 2R5SVPT1500M
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd; Capacitance Panasonic Cap, 1500Uf, 2.5V, Alu Elec, Polymer/smd Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details