Panasonic Capacitors - Aluminum - Polymer Capacitors 2R5SVPA820M

Description
Win Source Part Number: 1172761-2R5SVPA820M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPA Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 19mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P122173DKR,P122173TR ,P122173CT Base Product Number: 2R5SVPA Ripple Current @ Low Frequency: 212 mA @ 120 Hz Ripple Current @ High Frequency: 4.24 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1172761-2R5SVPA820M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPA Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 19mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P122173DKR,P122173TR ,P122173CT Base Product Number: 2R5SVPA Ripple Current @ Low Frequency: 212 mA @ 120 Hz Ripple Current @ High Frequency: 4.24 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1172761-2R5SVPA820M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1172761-2R5SVPA820M
Capacitors - Aluminum - Polymer Capacitors 1172761-2R5SVPA820M
Win Source Part Number: 1172761-2R5SVPA820M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPA Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 19mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P122173DKR,P122173TR ,P122173CT Base Product Number: 2R5SVPA Ripple Current @ Low Frequency: 212 mA @ 120 Hz Ripple Current @ High Frequency: 4.24 A @ 100 kHz

Win Source Part Number: 1172761-2R5SVPA820M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPA
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 19mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P122173DKR,P122173TR,P122173CT
Base Product Number: 2R5SVPA
Ripple Current @ Low Frequency: 212 mA @ 120 Hz
Ripple Current @ High Frequency: 4.24 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 2.5V 820uF Capacitor
69-2R5SVPA820M
SMD 2.5V 820uF Capacitor 69-2R5SVPA820M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 820uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 2R5SVPA820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 820uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 820uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPA820M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2.5V, 20% +Tol, 20% -Tol, 820uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 2R5SVPA820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 820uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 820uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2R5SVPA820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5SVPA820M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2R5SVPA820M
Capacitors - Aluminum - Polymer Capacitors 2R5SVPA820M
CAP ALUM POLY 820UF 20% 2.5V SMD

CAP ALUM POLY 820UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2R5SVPA820M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5SVPA820M
Aluminum - Polymer Capacitors 2R5SVPA820M
CAP ALUM POLY 820UF 20% 2.5V SMD

CAP ALUM POLY 820UF 20% 2.5V SMD

Supplier's Site Datasheet
Cap, Alu Polymer, 820Uf, 2.5V, Rad Can; Capacitance Panasonic - 70AC7329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 820Uf, 2.5V, Rad Can; Capacitance Panasonic
70AC7329
Cap, Alu Polymer, 820Uf, 2.5V, Rad Can; Capacitance Panasonic 70AC7329
CAP, ALU POLYMER, 820UF, 2.5V, RAD CAN; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 820UF, 2.5V, RAD CAN; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 820Uf, 2.5V, Rad Can; Capacitance Panasonic - 70AC7330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 820Uf, 2.5V, Rad Can; Capacitance Panasonic
70AC7330
Cap, Alu Polymer, 820Uf, 2.5V, Rad Can; Capacitance Panasonic 70AC7330
CAP, ALU POLYMER, 820UF, 2.5V, RAD CAN; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 820UF, 2.5V, RAD CAN; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1172761-2R5SVPA820M 69-2R5SVPA820M 2R5SVPA820M 2R5SVPA820M 70AC7329
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 2.5V 820uF Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Polymer, 820Uf, 2.5V, Rad Can; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 8.20E8 microF 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details