Panasonic Polymer Capacitors 25SEP10M

Description
Panasonic 25SEP10M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 25SEP10M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955569P
Polymer Capacitors 7955569P
Panasonic 25SEP10M Polymer Capacitor

Panasonic 25SEP10M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000042
Polymer Capacitors 1000042
Panasonic 25SEP10M Polymer Capacitor

Panasonic 25SEP10M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 25SEP10M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SEP10M
Aluminum - Polymer Capacitors 25SEP10M
CAP ALUM POLY 10UF 20% 25V T/H

CAP ALUM POLY 10UF 20% 25V T/H

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 10Uf, 25V, Rad; Capacitance Panasonic - 47AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 10Uf, 25V, Rad; Capacitance Panasonic
47AC6976
Cap, Alu Elec, Polymer, 10Uf, 25V, Rad; Capacitance Panasonic 47AC6976
CAP, ALU ELEC, POLYMER, 10UF, 25V, RAD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.06ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 10UF, 25V, RAD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.06ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25SEP10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SEP10M
Capacitors - Aluminum - Polymer Capacitors 25SEP10M
CAP ALUM POLY 10UF 20% 25V T/H

CAP ALUM POLY 10UF 20% 25V T/H

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955569P 1000042 25SEP10M 47AC6976 25SEP10M
Product Name Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 10Uf, 25V, Rad; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details