CAP ALUM POLY 82UF 20% 25V T/H
Aluminum Organic Polymer Capacitors 25V 82uF 25mOhms 6.3 x 6mm
CAP ALUM POLY 82UF 20% 25V T/H
CAP, 82UF, 25V, ALU ELEC, POLYMER, RAD; Capacitance:82µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 25SEK82M | 25SEK82M | 25SEK82M | 70AC7345 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 82Uf, 25V, Alu Elec, Polymer, Rad; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer |