Panasonic Tantalum Capacitors 20TQC22MQD

Description
POSCAP / TQC / 16V / 22uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TQC / 16V / 22uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306270
Tantalum Capacitors 2306270
POSCAP / TQC / 16V / 22uF / 105°C

POSCAP / TQC / 16V / 22uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306269
Tantalum Capacitors 2306269
POSCAP / TQC / 16V / 22uF / 105°C

POSCAP / TQC / 16V / 22uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306270P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306270P
Tantalum Capacitors 2306270P
POSCAP / TQC / 16V / 22uF / 105°C

POSCAP / TQC / 16V / 22uF / 105°C

Supplier's Site
Tantalum Capacitor, 22Uf, 20V; Capacitance Panasonic - 85AJ8753 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V; Capacitance Panasonic
85AJ8753
Tantalum Capacitor, 22Uf, 20V; Capacitance Panasonic 85AJ8753
TANTALUM CAPACITOR, 22UF, 20V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D2; ESR:0.09ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D2; ESR:0.09ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 20V; Capacitance Panasonic - 85AJ8810 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V; Capacitance Panasonic
85AJ8810
Tantalum Capacitor, 22Uf, 20V; Capacitance Panasonic 85AJ8810
TANTALUM CAPACITOR, 22UF, 20V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D2; ESR:0.09ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):20V; Manufacturer Size Code:D2; ESR:0.09ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 20V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9220
Cap, 22Uf, 20V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9220
CAP, 22UF, 20V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 22UF, 20V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 20TQC22MQD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
20TQC22MQD
Capacitors - Tantalum - Polymer Capacitors 20TQC22MQD
CAP TANT POLY 22UF 20V 2917

CAP TANT POLY 22UF 20V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306270 85AJ8753 62AJ9220 20TQC22MQD
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 20V; Capacitance Panasonic Cap, 22Uf, 20V, Tant, Polymer, Case D Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details