The Panasonic aluminum polymer capacitor has a capacitance of 47 µF and a rated voltage of 20 V. It is designed for surface mount applications and features a radial can package with a diameter of 8.3 mm. The capacitor is rated for a lifetime of 1000 hours at a temperature of 125 °C, ensuring reliability in high-temperature environments. It has a low equivalent series resistance (ESR) of 0.045 ohms, which contributes to its efficiency in various electronic circuits. This product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The capacitor is suitable for general electronic equipment, including AV products and home appliances.
CAP ALUM POLY 47UF 20% 20V SMD
CAP ALUM POLY 47UF 20% 20V SMD
CAP ALUM POLY 47UF 20% 20V SMD
CAP, 47µF, 20V, 20%; Capacitance:47µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVQP Series; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, ALU POLYMER, 47UF, 20V, RAD CAN; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU POLYMER, 47UF, 20V, RAD CAN; Capacitance:47µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Surface Mount; Product Diameter:8.3mm RoHS Compliant: Yes
| Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 20SVQP47M | 20SVQP47M | 20SVQP47M | 87Y6127 | 70AC7341 | 70AC7340 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 47Μf, 20V, 20%; Capacitance Panasonic | Cap, Alu Polymer, 47Uf, 20V, Rad Can; Capacitance Panasonic | Cap, Alu Polymer, 47Uf, 20V, Rad Can; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Solder | Chip Capacitor | |
| Technology | Film Capacitors | Single-Layer |