Panasonic Polymer Capacitors 20SVP100M

Description
Panasonic 20SVP100M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 20SVP100M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7887554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887554
Polymer Capacitors 7887554
Panasonic 20SVP100M Polymer Capacitor

Panasonic 20SVP100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887554P
Polymer Capacitors 7887554P
Panasonic 20SVP100M Polymer Capacitor

Panasonic 20SVP100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000108
Polymer Capacitors 1000108
Panasonic 20SVP100M Polymer Capacitor

Panasonic 20SVP100M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 100uF 20V Capacitor
69-20SVP100M
SMD 100uF 20V Capacitor 69-20SVP100M
100uF 20V Polymer Al Electrolytic Cap, 105°C, 8.3x11.9mm SMD Product overview: 20SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP100M can be used for catalog matching and distributor lookup.

100uF 20V Polymer Al Electrolytic Cap, 105°C, 8.3x11.9mm SMD Product overview: 20SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SVP100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Μf, 20V, 20%, Radial; Capacitance Panasonic - 99AC6877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 20V, 20%, Radial; Capacitance Panasonic
99AC6877
Cap, 100Μf, 20V, 20%, Radial; Capacitance Panasonic 99AC6877
CAP, 100µF, 20V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 20V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 20V; Capacitance Panasonic - 13AC4609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 20V; Capacitance Panasonic
13AC4609
Cap, 100Μf, 20V; Capacitance Panasonic 13AC4609
CAP, 100µF, 20V; Capacitance:100µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 20V; Capacitance:100µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 100UF 20% 20V SMD - 590-20SVP100M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 100UF 20% 20V SMD
590-20SVP100M
CAP ALUM POLY 100UF 20% 20V SMD 590-20SVP100M
CAP ALUM POLY 100UF 20% 20V SMD

CAP ALUM POLY 100UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 20SVP100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVP100M
Aluminum - Polymer Capacitors 20SVP100M
CAP ALUM POLY 100UF 20% 20V SMD

CAP ALUM POLY 100UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVP100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVP100M
Capacitors - Aluminum - Polymer Capacitors 20SVP100M
CAP ALUM POLY 100UF 20% 20V SMD

CAP ALUM POLY 100UF 20% 20V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7887554 7887554P 69-20SVP100M 99AC6877 13AC4609 590-20SVP100M 20SVP100M 20SVP100M
Product Name Polymer Capacitors Polymer Capacitors SMD 100uF 20V Capacitor Cap, 100Μf, 20V, 20%, Radial; Capacitance Panasonic Cap, 100Μf, 20V; Capacitance Panasonic CAP ALUM POLY 100UF 20% 20V SMD Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer Polymer
Capacitance Range 100 microF 1.00E8 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers