Panasonic Aluminum - Polymer Capacitors 20SVF120M

Description
CAP ALUM POLY 120UF 20% 20V SMD
Datasheet
Description
CAP ALUM POLY 120UF 20% 20V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 20SVF120M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SVF120M
Aluminum - Polymer Capacitors 20SVF120M
CAP ALUM POLY 120UF 20% 20V SMD

CAP ALUM POLY 120UF 20% 20V SMD

Supplier's Site Datasheet
Cap, 120Μf, 20V; Capacitance Panasonic - 17AC7285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 20V; Capacitance Panasonic
17AC7285
Cap, 120Μf, 20V; Capacitance Panasonic 17AC7285
CAP, 120µF, 20V; Capacitance:120µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 120µF, 20V; Capacitance:120µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
20SVF120M
Aluminum Organic Polymer Capacitors 20SVF120M
Aluminum Organic Polymer Capacitors 120uf 20volts 3.2A OS-CON Polymer

Aluminum Organic Polymer Capacitors 120uf 20volts 3.2A OS-CON Polymer

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SVF120M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SVF120M
Capacitors - Aluminum - Polymer Capacitors 20SVF120M
CAP ALUM POLY 120UF 20% 20V SMD

CAP ALUM POLY 120UF 20% 20V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 20SVF120M 17AC7285 20SVF120M 20SVF120M
Product Name Aluminum - Polymer Capacitors Cap, 120Μf, 20V; Capacitance Panasonic Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers