Panasonic 560UF 20V Capacitor 20SEPF560M+T

Description
CAP ALUM POLY 560UF 20% 20V T/H Product overview: 20SEPF560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF560M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 560UF 20% 20V T/H Product overview: 20SEPF560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF560M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560UF 20V Capacitor
69-20SEPF560M+T
560UF 20V Capacitor 69-20SEPF560M+T
CAP ALUM POLY 560UF 20% 20V T/H Product overview: 20SEPF560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF560M+T can be used for catalog matching and distributor lookup.

CAP ALUM POLY 560UF 20% 20V T/H Product overview: 20SEPF560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEPF560M+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEPF560M+T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SEPF560M+T
Capacitors - Aluminum - Polymer Capacitors 20SEPF560M+T
CAP ALUM POLY 560UF 20% 20V T/H

CAP ALUM POLY 560UF 20% 20V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 20SEPF560M+T - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEPF560M+T
Aluminum - Polymer Capacitors 20SEPF560M+T
CAP ALUM POLY 560UF 20% 20V T/H

CAP ALUM POLY 560UF 20% 20V T/H

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 560Uf, 20V, Rad; Capacitance Panasonic - 98W0428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 560Uf, 20V, Rad; Capacitance Panasonic
98W0428
Cap, Alu Elec, Polymer, 560Uf, 20V, Rad; Capacitance Panasonic 98W0428
CAP, ALU ELEC, POLYMER, 560UF, 20V, RAD; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 560UF, 20V, RAD; Capacitance:560µF; Voltage(DC):20V; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SEPF560M+T 20SEPF560M+T 20SEPF560M+T 98W0428
Product Name 560UF 20V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 560Uf, 20V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details