Panasonic Aluminum - Polymer Capacitors 20SEP56M

Description
CAP ALUM POLY 56UF 20% 20V T/H
Datasheet
Description
CAP ALUM POLY 56UF 20% 20V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 20SEP56M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP56M
Aluminum - Polymer Capacitors 20SEP56M
CAP ALUM POLY 56UF 20% 20V T/H

CAP ALUM POLY 56UF 20% 20V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEP56M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEP56M
Capacitors - Aluminum - Polymer Capacitors 20SEP56M
CAP ALUM POLY 56UF 20% 20V T/H

CAP ALUM POLY 56UF 20% 20V T/H

Supplier's Site
Aluminium Electrolytic Capacitor, Sep Series, 56 F, 20%, 20 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 98W0441 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Sep Series, 56 F, 20%, 20 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
98W0441
Aluminium Electrolytic Capacitor, Sep Series, 56 F, 20%, 20 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 98W0441
Aluminium Electrolytic Capacitor, SEP Series, 56 - F, - 20%, 20 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, SEP Series, 56 - F, - 20%, 20 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 20SEP56M 20SEP56M 98W0441
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminium Electrolytic Capacitor, Sep Series, 56 F, 20%, 20 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers