Panasonic 47uF 0.045 Ohm 1890mA Capacitor 20SEP47M

Description
Cap Aluminum Polymer 47uF 20VDC 20% (8 X 7mm) Radial 3.5mm 0.045 Ohm 1890mA 3000h 105°C Bag Product overview: 20SEP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 47uF 20VDC 20% (8 X 7mm) Radial 3.5mm 0.045 Ohm 1890mA 3000h 105°C Bag Product overview: 20SEP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 0.045 Ohm 1890mA Capacitor
69-20SEP47M
47uF 0.045 Ohm 1890mA Capacitor 69-20SEP47M
Cap Aluminum Polymer 47uF 20VDC 20% (8 X 7mm) Radial 3.5mm 0.045 Ohm 1890mA 3000h 105°C Bag Product overview: 20SEP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP47M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 47uF 20VDC 20% (8 X 7mm) Radial 3.5mm 0.045 Ohm 1890mA 3000h 105°C Bag Product overview: 20SEP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 0.045 Ohm, 1890mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 0.045 Ohm, 1890mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955538P
Polymer Capacitors 7955538P
Panasonic 20SEP47M Polymer Capacitor

Panasonic 20SEP47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000041
Polymer Capacitors 1000041
Panasonic 20SEP47M Polymer Capacitor

Panasonic 20SEP47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955538
Polymer Capacitors 7955538
Panasonic 20SEP47M Polymer Capacitor

Panasonic 20SEP47M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 20SEP47M - 807400-20SEP47M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 20SEP47M
807400-20SEP47M
Aluminum - Polymer Capacitors - 20SEP47M 807400-20SEP47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 807400-20SEP47M Packaging: Bulk Type: Polymer Mounting Style: Through Hole Applications: Use For General Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 20V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 45mOhm Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: Not Applicable Lifetime at Temp.: 3000 Hrs at 105°C Ripple Current at Low Frequency: 94.5mA at 120Hz Ripple Current at High Frequency: 1.89A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 807400-20SEP47M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 20V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 45mOhm
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: Not Applicable
Lifetime at Temp.: 3000 Hrs at 105°C
Ripple Current at Low Frequency: 94.5mA at 120Hz
Ripple Current at High Frequency: 1.89A at 100kHz

Buy Now
Capacitors - Aluminum - Polymer Capacitors - 20SEP47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEP47M
Capacitors - Aluminum - Polymer Capacitors 20SEP47M
CAP ALUM POLY 47UF 20% 20V T/H

CAP ALUM POLY 47UF 20% 20V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 20SEP47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP47M
Aluminum - Polymer Capacitors 20SEP47M
CAP ALUM POLY 47UF 20% 20V T/H

CAP ALUM POLY 47UF 20% 20V T/H

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 47Uf, 20V, Rad; Capacitance Panasonic - 87Y6107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 47Uf, 20V, Rad; Capacitance Panasonic
87Y6107
Cap, Alu Elec, Polymer, 47Uf, 20V, Rad; Capacitance Panasonic 87Y6107
CAP, ALU ELEC, POLYMER, 47UF, 20V, RAD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Leaded; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 47UF, 20V, RAD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:Radial Leaded; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SEP47M 7955538P 1000041 807400-20SEP47M 20SEP47M 20SEP47M 87Y6107
Product Name 47uF 0.045 Ohm 1890mA Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - 20SEP47M Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 47Uf, 20V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details