Panasonic Aluminum - Polymer Capacitors - 20SEP47M+TSS 20SEP47M+TSS

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 804958-20SEP47M+TSS Packaging: Tape & Box (TB) Type: Polymer Mounting Style: Through Hole Applications: Use For General Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 20V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 45mOhm Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Lifetime at Temp.: 3000 Hrs at 105°C Ripple Current at Low Frequency: 94.5mA at 120Hz Ripple Current at High Frequency: 1.89A at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 804958-20SEP47M+TSS Packaging: Tape & Box (TB) Type: Polymer Mounting Style: Through Hole Applications: Use For General Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 20V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 45mOhm Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Lifetime at Temp.: 3000 Hrs at 105°C Ripple Current at Low Frequency: 94.5mA at 120Hz Ripple Current at High Frequency: 1.89A at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 20SEP47M+TSS - 804958-20SEP47M+TSS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 20SEP47M+TSS
804958-20SEP47M+TSS
Aluminum - Polymer Capacitors - 20SEP47M+TSS 804958-20SEP47M+TSS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 804958-20SEP47M+TSS Packaging: Tape & Box (TB) Type: Polymer Mounting Style: Through Hole Applications: Use For General Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 20V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 45mOhm Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Lifetime at Temp.: 3000 Hrs at 105°C Ripple Current at Low Frequency: 94.5mA at 120Hz Ripple Current at High Frequency: 1.89A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 804958-20SEP47M+TSS
Packaging: Tape & Box (TB)
Type: Polymer
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 20V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 45mOhm
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Lifetime at Temp.: 3000 Hrs at 105°C
Ripple Current at Low Frequency: 94.5mA at 120Hz
Ripple Current at High Frequency: 1.89A at 100kHz

Buy Now
Singapore, Singapore
47UF 20V Capacitor
69-20SEP47M+TSS
47UF 20V Capacitor 69-20SEP47M+TSS
CAP ALUM POLY 47UF 20% 20V T/H Product overview: 20SEP47M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP47M+TSS can be used for catalog matching and distributor lookup.

CAP ALUM POLY 47UF 20% 20V T/H Product overview: 20SEP47M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP47M+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEP47M+TSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEP47M+TSS
Capacitors - Aluminum - Polymer Capacitors 20SEP47M+TSS
CAP ALUM POLY 47UF 20% 20V T/H

CAP ALUM POLY 47UF 20% 20V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 20SEP47M+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP47M+TSS
Aluminum - Polymer Capacitors 20SEP47M+TSS
CAP ALUM POLY 47UF 20% 20V T/H

CAP ALUM POLY 47UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 804958-20SEP47M+TSS 69-20SEP47M+TSS 20SEP47M+TSS 20SEP47M+TSS
Product Name Aluminum - Polymer Capacitors - 20SEP47M+TSS 47UF 20V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
WVDC 20 volts 20 volts 20 volts
WVAC 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details