Panasonic 100uF 0.024 Ohm 3320mA Capacitor 20SEP100M+TSS

Description
Cap Aluminum Polymer 100uF 20VDC 20% (8 X 12mm) Radial 3.5mm 0.024 Ohm 3320mA 3000h 105°C T/R Product overview: 20SEP100M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 0.024 Ohm, 3320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 0.024 Ohm, 3320mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP100M+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 100uF 20VDC 20% (8 X 12mm) Radial 3.5mm 0.024 Ohm 3320mA 3000h 105°C T/R Product overview: 20SEP100M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 0.024 Ohm, 3320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 0.024 Ohm, 3320mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP100M+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 0.024 Ohm 3320mA Capacitor
69-20SEP100M+TSS
100uF 0.024 Ohm 3320mA Capacitor 69-20SEP100M+TSS
Cap Aluminum Polymer 100uF 20VDC 20% (8 X 12mm) Radial 3.5mm 0.024 Ohm 3320mA 3000h 105°C T/R Product overview: 20SEP100M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 0.024 Ohm, 3320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 0.024 Ohm, 3320mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP100M+TSS can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 100uF 20VDC 20% (8 X 12mm) Radial 3.5mm 0.024 Ohm 3320mA 3000h 105°C T/R Product overview: 20SEP100M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 0.024 Ohm, 3320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 0.024 Ohm, 3320mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP100M+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 20SEP100M+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP100M+TSS
Aluminum - Polymer Capacitors 20SEP100M+TSS
CAP ALUM POLY 100UF 20% 20V T/H

CAP ALUM POLY 100UF 20% 20V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEP100M+TSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
20SEP100M+TSS
Capacitors - Aluminum - Polymer Capacitors 20SEP100M+TSS
CAP ALUM POLY 100UF 20% 20V T/H

CAP ALUM POLY 100UF 20% 20V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-20SEP100M+TSS 20SEP100M+TSS 20SEP100M+TSS
Product Name 100uF 0.024 Ohm 3320mA Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers