Panasonic Tantalum - Polymer Capacitors - 1CTQC15173F1 1CTQC15173F1

Description
Manufacturer: Panasonic Win Source Part Number: 844265-1CTQC15173F1 Series: POSCAP™ TQC Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 70mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: P19790TR, P19790DKR, P19790CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 844265-1CTQC15173F1 Series: POSCAP™ TQC Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 70mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: P19790TR, P19790DKR, P19790CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 1CTQC15173F1 - 844265-1CTQC15173F1 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 1CTQC15173F1
844265-1CTQC15173F1
Tantalum - Polymer Capacitors - 1CTQC15173F1 844265-1CTQC15173F1
Manufacturer: Panasonic Win Source Part Number: 844265-1CTQC15173F1 Series: POSCAP™ TQC Operating Temperature Range: -55°C ~ 105°C Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 70mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: P19790TR, P19790DKR, P19790CT

Manufacturer: Panasonic
Win Source Part Number: 844265-1CTQC15173F1
Series: POSCAP™ TQC
Operating Temperature Range: -55°C ~ 105°C
Features: Molded Tantalum Polymer Capacitor 2917 (7343 Metric) 70mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: P19790TR, P19790DKR, P19790CT

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 0.07 Ohm Capacitor
70-1CTQC15173F1
SMD 150uF 0.07 Ohm Capacitor 70-1CTQC15173F1
Tantalum Polymer Cap 150uF 16VDC 105C SMD 0.07 Ohm Product overview: 1CTQC15173F1 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-1CTQC15173F1 can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 150uF 16VDC 105C SMD 0.07 Ohm Product overview: 1CTQC15173F1 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-1CTQC15173F1 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Panasonic - 17AC7235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Panasonic
17AC7235
Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Panasonic 17AC7235
CAP, TANT, POLYMER, 150UF, 16V, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 16V, CASE D; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Poscap, Tqc Series Rohs Compliant Panasonic - 80Y3941 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Tqc Series Rohs Compliant Panasonic
80Y3941
Poscap, Tqc Series Rohs Compliant Panasonic 80Y3941
POSCAP, TQC Series RoHS Compliant: Yes

POSCAP, TQC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1CTQC15173F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
1CTQC15173F1
Capacitors - Tantalum - Polymer Capacitors 1CTQC15173F1
CAP TANT POLY 150UF 16V 2917

CAP TANT POLY 150UF 16V 2917

Supplier's Site
Tantalum - Polymer Capacitors - 1CTQC15173F1 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
1CTQC15173F1
Tantalum - Polymer Capacitors 1CTQC15173F1
CAP TANT POLY 150UF 16V 2917

CAP TANT POLY 150UF 16V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 844265-1CTQC15173F1 70-1CTQC15173F1 17AC7235 80Y3941 1CTQC15173F1 1CTQC15173F1
Product Name Tantalum - Polymer Capacitors - 1CTQC15173F1 SMD 150uF 0.07 Ohm Capacitor Cap, Tant, Polymer, 150Uf, 16V, Case D; Capacitance Panasonic Poscap, Tqc Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers