Panasonic 16SVT100M Polymer Capacitor
Panasonic 16SVT100M Polymer Capacitor
Panasonic 16SVT100M Polymer Capacitor
CAP ALUM POLY 100UF 20% 16V SMD
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 100UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 100UF 20% 16V SMD
| RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105559 | 2105560P | 16SVT100M | 38AJ1155 | 98AH8117 | 16SVT100M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 100Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 100Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic |