The Panasonic 1000µF, 16V aluminum electrolytic polymer capacitor is designed for surface mount applications and is compliant with RoHS standards. It features a low equivalent series resistance (ESR) of 10 mΩ maximum, ensuring efficient performance in various electronic circuits. The capacitor has a rated voltage of 16V and operates within a temperature range of -55°C to +125°C, with an endurance rating of 2000 hours at 125°C when the rated voltage is applied. The capacitance tolerance is ±20%, making it suitable for applications requiring stable performance. This component is ideal for engineers looking for reliable capacitors in compact designs.
Panasonic 16SVT1000M Polymer Capacitor
Panasonic 16SVT1000M Polymer Capacitor
Panasonic 16SVT1000M Polymer Capacitor
CAP ALUM POLY 1000UF 20% 16V SMD
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 1000UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:1.7A RoHS Compliant: Yes
CAP ALUM POLY 1000UF 20% 16V SMD
| RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105557 | 2105558P | 16SVT1000M | 98AH8118 | 38AJ1157 | 16SVT1000M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 1000Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic |