Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVPG270MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG270MX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359539-16SVPG270MX
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPG
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 16SVPG
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 254 mA @ 120 Hz
Ripple Current @ High Frequency: 5.08 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 270UF 20% 16V SMD
CAP, 270UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 270UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
16V 270uF Polymer ±20% 10mΩ 254mA@120Hz SMD,D6.3xL8mm Solid Capacitors ROHS
CAP ALUM POLY 270UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 16VDC 270uF 10mOhm SMD
CAP ALUM POLY 270UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVPG270MX | 1359539-16SVPG270MX | 16SVPG270MX | 70AC7278 | 16SVPG270MX | 16SVPG270MX | 16SVPG270MX | 16SVPG270MX |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 270Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors >> Solid Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Solder | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 2.70E8 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |