Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 180uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 16SVPA180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 180uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 180uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPA180M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001676-16SVPA180M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Capacitance: 180μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
ESR: 29 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 171.5mA @ 120Hz
Ripple Current - High Frequency: 3.43A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
CAP ALUM POLY 180UF 20% 16V SMD
CAP ALUM POLY 180UF 20% 16V SMD
CAP, 180µF, 16V, 20% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVPA180M | 1001676-16SVPA180M | 16SVPA180M | 16SVPA180M | 86Y9780 |
| Product Name | SMD 16V 180uF Capacitor | Aluminum - Polymer Capacitors - 16SVPA180M | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 180Μf, 16V, 20% Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1.80E8 microF | 180 microF | 180 microF | 180 microF |