Panasonic Cap, 39Μf, 16V, 20%; Capacitance Panasonic 16SEQP39M

Description
CAP, 39µF, 16V, 20%; Capacitance:39µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 39µF, 16V, 20%; Capacitance:39µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 39Μf, 16V, 20%; Capacitance Panasonic - 86Y9778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 16V, 20%; Capacitance Panasonic
86Y9778
Cap, 39Μf, 16V, 20%; Capacitance Panasonic 86Y9778
CAP, 39µF, 16V, 20%; Capacitance:39µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 39µF, 16V, 20%; Capacitance:39µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic
70AC7311
Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic 70AC7311
CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Capacitor Case / Package:Radial Leaded; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin; Ripple Current:512mARoHS Compliant: Yes

CAP, ALU POLYMER, 39UF, 16V, RAD CAN; Capacitance:39µF; Capacitor Case / Package:Radial Leaded; ESR:0.05ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin; Ripple Current:512mARoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEQP39M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEQP39M
Aluminum - Polymer Capacitors 16SEQP39M
CAP ALUM POLY 39UF 20% 16V T/H

CAP ALUM POLY 39UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEQP39M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEQP39M
Capacitors - Aluminum - Polymer Capacitors 16SEQP39M
CAP ALUM POLY 39UF 20% 16V T/H

CAP ALUM POLY 39UF 20% 16V T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 86Y9778 70AC7311 16SEQP39M 16SEQP39M
Product Name Cap, 39Μf, 16V, 20%; Capacitance Panasonic Cap, Alu Polymer, 39Uf, 16V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 39 microF 39 microF 39 microF 39 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers