CAP ALUM POLY 150UF 20% 16V T/H Product overview: 16SEQP150M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEQP150M+T can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331547-16SEQP150M+T
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Base Product Number: 16SEQP
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 47.75 mA @ 120 Hz
Ripple Current @ High Frequency: 955 mA @ 100 kHz
CAP ALUM POLY 150UF 20% 16V T/H
CAP ALUM POLY 150UF 20% 16V T/H
Aluminum Organic Polymer Capacitors 16VDC 150uF 30mOhm 10x8mm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEQP150M+T | 1331547-16SEQP150M+T | 16SEQP150M+T | 16SEQP150M+T | 16SEQP150M+T |
| Product Name | 150UF 16V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |