Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SEPG270W from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPG270W can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329291-16SEPG270W
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P122604
Base Product Number: 16SEPG
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 252 mA @ 120 Hz
Ripple Current @ High Frequency: 5.04 A @ 100 kHz
CAP, 270UF, 16V, ALU ELEC, POLYMER, RAD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 16V T/H
Aluminum Organic Polymer Capacitors 270uF 16V 20% 5.04A Halogen Free
CAP ALUM POLY 270UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPG270W | 1329291-16SEPG270W | 70AC7307 | 16SEPG270W | 16SEPG270W | 16SEPG270W |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 270Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |