330uF 16V Radial Polymer Al Electrolytic Capacitor Product overview: 16SEP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP330M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121444-16SEP330M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 16V
Lead Spacing: 0.197"
ESR (Equivalent Series Resistance): 16mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 3000 Hrs at 105°C
Ripple Current at Low Frequency: 236mA at 120Hz
Ripple Current at High Frequency: 4.72A at 100kHz
Panasonic 16SEP330M Polymer Capacitor
Panasonic 16SEP330M Polymer Capacitor
Panasonic 16SEP330M Polymer Capacitor
CAP ALUM POLY 330UF 20% 16V T/H
CAP ALUM POLY 330UF 20% 16V T/H
CAP ALUM POLY 330UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEP330M | 1121444-16SEP330M | 9233032 | 7955496P | 590-16SEP330M | 16SEP330M | 16SEP330M |
| Product Name | 330uF 16V Capacitor | Hard To Find - 16SEP330M | Polymer Capacitors | Polymer Capacitors | CAP ALUM POLY 330UF 20% 16V T/H | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |