Panasonic Tantalum Capacitors 10TPC68ME

Description
POSCAP / TPC / 10V / 68uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPC / 10V / 68uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306258P
Tantalum Capacitors 2306258P
POSCAP / TPC / 10V / 68uF / 105°C

POSCAP / TPC / 10V / 68uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306257
Tantalum Capacitors 2306257
POSCAP / TPC / 10V / 68uF / 105°C

POSCAP / TPC / 10V / 68uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306258
Tantalum Capacitors 2306258
POSCAP / TPC / 10V / 68uF / 105°C

POSCAP / TPC / 10V / 68uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 10TPC68ME - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TPC68ME
Capacitors - Tantalum - Polymer Capacitors 10TPC68ME
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic - 85AJ8802 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic
85AJ8802
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic 85AJ8802
TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9212
Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9212
CAP, 68UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 68UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic - 85AJ8745 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic
85AJ8745
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic 85AJ8745
TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306258P 10TPC68ME 85AJ8802 62AJ9212
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC475K015P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers