Panasonic SMD 10V 68uF Capacitor 10THC68M

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 10THC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THC68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 10THC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THC68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 68uF Capacitor
70-10THC68M
SMD 10V 68uF Capacitor 70-10THC68M
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 10THC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THC68M can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: 10THC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THC68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 10THC68M - 1000931-10THC68M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 10THC68M
1000931-10THC68M
Tantalum - Polymer Capacitors - 10THC68M 1000931-10THC68M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1000931-10THC68M Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 125°C Manufacturer Size Code: D2 ESR: 45 mOhm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1000931-10THC68M
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 125°C
Manufacturer Size Code: D2
ESR: 45 mOhm @ 100kHz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10THC68M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10THC68M
Capacitors - Tantalum - Polymer Capacitors 10THC68M
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site
CAP TANT POLY 68UF 10V 2917 - 590-10THC68M - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 68UF 10V 2917
590-10THC68M
CAP TANT POLY 68UF 10V 2917 590-10THC68M
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site
Cap, 68Μf, 10V, 20%; Capacitance Panasonic - 86Y4976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 10V, 20%; Capacitance Panasonic
86Y4976
Cap, 68Μf, 10V, 20%; Capacitance Panasonic 86Y4976
CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP THC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP THC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Smd, Th Series Rohs Compliant Panasonic - 95Y3183 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Smd, Th Series Rohs Compliant Panasonic
95Y3183
Poscap Smd, Th Series Rohs Compliant Panasonic 95Y3183
POSCAP SMD, TH Series RoHS Compliant: Yes

POSCAP SMD, TH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-10THC68M 1000931-10THC68M 10THC68M 590-10THC68M 86Y4976 95Y3183
Product Name SMD 10V 68uF Capacitor Tantalum - Polymer Capacitors - 10THC68M Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 68UF 10V 2917 Cap, 68Μf, 10V, 20%; Capacitance Panasonic Poscap Smd, Th Series Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 6.80E7 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers