Panasonic CAP ALUM POLY 6.8UF 20% 100V T/H 100SXE6R8M

Description
CAP ALUM POLY 6.8UF 20% 100V T/H
Datasheet
Description
CAP ALUM POLY 6.8UF 20% 100V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM POLY 6.8UF 20% 100V T/H - 590-100SXE6R8M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 6.8UF 20% 100V T/H
590-100SXE6R8M
CAP ALUM POLY 6.8UF 20% 100V T/H 590-100SXE6R8M
CAP ALUM POLY 6.8UF 20% 100V T/H

CAP ALUM POLY 6.8UF 20% 100V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 100SXE6R8M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
100SXE6R8M
Aluminum - Polymer Capacitors 100SXE6R8M
CAP ALUM POLY 6.8UF 20% 100V T/H

CAP ALUM POLY 6.8UF 20% 100V T/H

Supplier's Site Datasheet
Cap, 6.8Μf, 100V; Capacitance Panasonic - 24AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 100V; Capacitance Panasonic
24AC1348
Cap, 6.8Μf, 100V; Capacitance Panasonic 24AC1348
CAP, 6.8µF, 100V; Capacitance:6.8µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 6.8µF, 100V; Capacitance:6.8µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 100SXE6R8M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
100SXE6R8M
Capacitors - Aluminum - Polymer Capacitors 100SXE6R8M
CAP ALUM POLY 6.8UF 20% 100V T/H

CAP ALUM POLY 6.8UF 20% 100V T/H

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 590-100SXE6R8M 100SXE6R8M 24AC1348 100SXE6R8M
Product Name CAP ALUM POLY 6.8UF 20% 100V T/H Aluminum - Polymer Capacitors Cap, 6.8Μf, 100V; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers