The TXS2SA-3V-1-W is a 2 Form C signal relay with a surface-mount SA-type terminal, rated for 3 V DC operation. It features a high sensitivity of 50 mW operating power, Ag+Au clad contacts suitable for low-level load applications, and a low thermal electromotive force of approximately 0.3 µV. The relay provides surge withstand voltage of 2,500 V between contact and coil and 1,500 V between open contacts. It is packaged in tape and reel format, picked from the 1/3/4/5-pin side, with humidity indicator and silica gel in a moisture-proof bag.
RELAY GENERAL PURPOSE DPDT 1A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-TXS2SA-3V-1-WTR-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |