The TXD2SA-5V-W is a signal relay with 2 Form C contacts, rated for 2 A, and designed for surface-mount application with a 5 V DC coil. It features a sealed construction, 3,000 Vrms dielectric strength between contact and coil, and 6,000 V surge withstand voltage between contact and coil. The relay meets basic insulation class requirements per EN62368, with minimum clearances of 2.0 mm and creepage distance of 2.5 mm. Contacts are standard Ag+Au clad, and the device is packed in tape and reel format, picked from the 1/3/4/5-pin side. It conforms to the TX-D relay series specifications.
RELAY GENERAL PURPOSE DPDT 2A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-TXD2SA-5V-W-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |