Panasonic Industry Europe GmbH Counters, Hour Meters TH-249U

Description
Time Counter (Hour Meter) 240VAC Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) 240VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 1110-3384-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
1110-3384-ND
Counters, Hour Meters 1110-3384-ND
Time Counter (Hour Meter) 240VAC Panel Mount

Time Counter (Hour Meter) 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Panel Meters
Product Number 1110-3384-ND
Product Name Counters, Hour Meters
Width 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details